Hi-Tech Controls, Inc. Vehicle Cable FLY

Description
Bare copper conductor, soft annealed electrolytic copper E-Cu58 F21 according to DIN 40500 part 4 (the mechanical requirements valid for unprocessing single wires) Copper conductor fine wire stranded as per DIN ISO 6722 part 3 PVC conductor insulation Three-color combinations we produce only on request
Datasheet
Description
Bare copper conductor, soft annealed electrolytic copper E-Cu58 F21 according to DIN 40500 part 4 (the mechanical requirements valid for unprocessing single wires) Copper conductor fine wire stranded as per DIN ISO 6722 part 3 PVC conductor insulation Three-color combinations we produce only on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vehicle Cable FLY -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
Vehicle Cable FLY
Vehicle Cable FLY
Bare copper conductor, soft annealed electrolytic copper E-Cu58 F21 according to DIN 40500 part 4 (the mechanical requirements valid for unprocessing single wires) Copper conductor fine wire stranded as per DIN ISO 6722 part 3 PVC conductor insulation Three-color combinations we produce only on request
  • Bare copper conductor, soft annealed electrolytic copper E-Cu58 F21 according to DIN 40500 part 4 (the mechanical requirements valid for unprocessing single wires)
  • Copper conductor fine wire stranded as per DIN ISO 6722 part 3
  • PVC conductor insulation
  • Three-color combinations we produce only on request
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name Vehicle Cable FLY
Approvals CE
Rated Voltage 1000 volts
Nominal Diameter 0.0787 to 0.6102 inch (2 to 15.5 mm)
Wire Weight 0.0134 to 1.11 lbs/ft (0.0199 to 1.65 g/mm)
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 30-2544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 115383-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details