Hi-Tech Controls, Inc. Composite Right Angle Flow Control Valve TMVU 976-3/8-8

Description
Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2
Datasheet
Description
Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Right Angle Flow Control Valve - TMVU 976-3/8-8 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Composite Right Angle Flow Control Valve
TMVU 976-3/8-8
Composite Right Angle Flow Control Valve TMVU 976-3/8-8
Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2

Unidirectional flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw with internal hex slot. Ports G1/8, G1/4, G3/8, G1/2

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Valves
Product Number TMVU 976-3/8-8
Product Name Composite Right Angle Flow Control Valve
Valve Type Needle
Primary Material Nylon; Technopolymer
Media Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
DeZURIK High Performance Butterfly Valves -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
View Details