Meter-In Unidirectional flow controller for mounting on cylinders and valves. Knurled screw adjustment, with internal hex slot. Ports 1/8", 1/4", 3/8", 1/2" NTPF
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TMVU 53-02 |
| Product Name | Flow Control Valve |
| Valve Type | Needle |
| Primary Material | Nylon; Technopolymer |
| Media | Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |
| Maximum Pressure | 145.00 psi (102 m H2O) |