Right angle flow controller for mounting on single-acting and double-acting cylinders and valves. Knurled screw adjustment with internal hex slot.
Ports G1/8, G1/4, G3/8, G1/2
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TMCU 978 1/2-10 |
| Product Name | Composite Right Angle Flow Control Valve |
| Valve Type | Needle |
| Primary Material | Nylon; Technopolymer |
| Media | Air; Compressed Air |
| Valve Size | 0.50 inch (12.70 mm) |