The ideal cable for all fixed installations. These SY cables are also suited for use in production lines, conveyor systems, automatic assembly lines, etc. as well as in ship building. The tinned copper wire braiding offers excellent protection against both mechanical and electronic interference to the cable function.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | Ships Wiring Cables-SY |
| Product Name | Ships Wiring Cables |
| Approvals | CE |
| Rated Voltage | 1500 volts |
| Nominal Diameter | 0.3268 to 0.8976 inch (8.3 to 22.8 mm) |
| Wire Weight | 0.2203 to 2.02 lbs/ft (0.3278 to 3 g/mm) |
| Rated Temperature | 70 C (158 F) |