Hi-Tech Controls, Inc. Pneumatically Operated Amplifier Valve Series 2L

Description
The pneumatically operated amplifier valve is a 3-way/2-position normally closed valve, changing low pressure signals into 2 - 8 bar pressure signals. The valve construction allows permanent reduced air consumption at rest. Pilot pressure applied at Port 12 actuates valve and allows pressure (2 - 8 bar) to flow from inlet P to outlet A). 1 → 2. A constant "leak," or air consumption, occurs while unit is at rest from inlet 1 to atmosphere.
Datasheet
Description
The pneumatically operated amplifier valve is a 3-way/2-position normally closed valve, changing low pressure signals into 2 - 8 bar pressure signals. The valve construction allows permanent reduced air consumption at rest. Pilot pressure applied at Port 12 actuates valve and allows pressure (2 - 8 bar) to flow from inlet P to outlet A). 1 → 2. A constant "leak," or air consumption, occurs while unit is at rest from inlet 1 to atmosphere.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatically Operated Amplifier Valve - Series 2L - Hi-Tech Controls, Inc.
Centennial, CO, USA
Pneumatically Operated Amplifier Valve
Series 2L
Pneumatically Operated Amplifier Valve Series 2L
The pneumatically operated amplifier valve is a 3-way/2-position normally closed valve, changing low pressure signals into 2 - 8 bar pressure signals. The valve construction allows permanent reduced air consumption at rest. Pilot pressure applied at Port 12 actuates valve and allows pressure (2 - 8 bar) to flow from inlet P to outlet A). 1 → 2. A constant "leak," or air consumption, occurs while unit is at rest from inlet 1 to atmosphere.

The pneumatically operated amplifier valve is a 3-way/2-position normally closed valve, changing low pressure signals into 2 - 8 bar pressure signals.
The valve construction allows permanent reduced air consumption at rest.
Pilot pressure applied at Port 12 actuates valve and allows pressure (2 - 8 bar) to flow from inlet P to outlet A). 1 → 2. A constant "leak," or air consumption, occurs while unit is at rest from inlet 1 to atmosphere.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Valves
Product Number Series 2L
Product Name Pneumatically Operated Amplifier Valve
Valve Type Poppet
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 116.00 psi (81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Self-Operated Pressure Regulator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Pilot
Media Gas; Steam
View Details
Pneumatically Actuated Brass Ball Valve - PHG - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Potable Water
View Details