The SCU 04F-04 Right Angle Flow Control Valve from Hi-Tech Controls, Inc. is a unidirectional flow controller designed for mounting on single-acting or double-acting cylinders. It features a screwdriver adjustment for precise flow control. The valve is compatible with various port sizes including MS, G1/8, G1/4, and G3/8. It is important to note that this model must be used with appropriate banjo fittings, which are ordered separately. The valve operates effectively within a temperature range of -20°F to 175°F and can handle pressures from 1 to 10 bar (14.5 to 145 psi). This product is suitable for applications requiring compact flow control solutions directly on pneumatic components.
These unidirectional and bidirectional flow controllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube. Only the G1/2 model is supplied complete with banjo flow controllers. For the other models thebanjo fitting is to be requested separately.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SCU 04F-04 |
| Product Name | Right Angle Flow Control Valve |
| Valve Type | Needle |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 145.00 psi (102 m H2O) |