Hi-Tech Controls, Inc. In-line Flow Control Valve RFU 482-02

Description
To regulate the speed of a cylinder, the air flow from the chamber which is being discharged must be regulated. For this reason, the unidirectional flow controller must be connected as follows: - connect the threaded outlet marked A to the cylinder inlet and the threaded outlet marked B to the valve user port.
Description
To regulate the speed of a cylinder, the air flow from the chamber which is being discharged must be regulated. For this reason, the unidirectional flow controller must be connected as follows: - connect the threaded outlet marked A to the cylinder inlet and the threaded outlet marked B to the valve user port.
Datasheet
Datasheet Summary
Powered by GS/AI

The RFU 482-02 is a unidirectional in-line flow control valve designed for regulating the speed of pneumatic cylinders. It features ports with nominal diameters of 1.5 mm (MS), 2 mm (G1/8), and 3 mm (G1/4), allowing for flexibility in various applications. The valve operates effectively within a pressure range of 10 to 145 psi and is suitable for panel or wall mounting. It is specifically engineered to control airflow from the cylinder discharge, ensuring precise regulation of cylinder speed. The valve's construction is compatible with standard BSP and metric fittings, making it versatile for different setups.

Datasheet Summary
Powered by GS/AI

The RFU 482-02 is a unidirectional in-line flow control valve designed for regulating the speed of pneumatic cylinders. It features ports with nominal diameters of 1.5 mm (MS), 2 mm (G1/8), and 3 mm (G1/4), allowing for flexibility in various applications. The valve operates effectively within a pressure range of 10 to 145 psi and is suitable for panel or wall mounting. It is specifically engineered to control airflow from the cylinder discharge, ensuring precise regulation of cylinder speed. The valve's construction is compatible with standard BSP and metric fittings, making it versatile for different setups.

Suppliers

Company
Product
Description
Supplier Links
In-line Flow Control Valve - RFU 482-02 - Hi-Tech Controls, Inc.
Centennial, CO, USA
In-line Flow Control Valve
RFU 482-02
In-line Flow Control Valve RFU 482-02
To regulate the speed of a cylinder, the air flow from the chamber which is being discharged must be regulated. For this reason, the unidirectional flow controller must be connected as follows: - connect the threaded outlet marked A to the cylinder inlet and the threaded outlet marked B to the valve user port.

To regulate the speed of a cylinder, the air flow from the chamber which is being discharged must be regulated. For this reason, the unidirectional flow controller must be connected as follows:
- connect the threaded outlet marked A to the cylinder inlet and the threaded outlet marked B to the valve user port.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Valves
Product Number RFU 482-02
Product Name In-line Flow Control Valve
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.08 inch (2.00 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Control Pinch Valves // Series 5200 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroPneumatic
View Details