Hi-Tech Controls, Inc. PVC-Single Core Single Conductors

Description
Single conductors are necessary for efficient use in switch cabinets or cable assemblies. If you have a need for PVC, Silicone, Fluorinated polymeric (Teflon) or Rubber insulation, with plain or tinned copper conductors we have it. HELUKABEL® produces special color combinations upon request. The dispatching if effected in cardboard boxes, coils, non-returnable reels or in cardboard barrels. Several sizes of reels or barrels are available.
Datasheet
Description
Single conductors are necessary for efficient use in switch cabinets or cable assemblies. If you have a need for PVC, Silicone, Fluorinated polymeric (Teflon) or Rubber insulation, with plain or tinned copper conductors we have it. HELUKABEL® produces special color combinations upon request. The dispatching if effected in cardboard boxes, coils, non-returnable reels or in cardboard barrels. Several sizes of reels or barrels are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC-Single Core  Single Conductors -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
PVC-Single Core Single Conductors
PVC-Single Core Single Conductors
Single conductors are necessary for efficient use in switch cabinets or cable assemblies. If you have a need for PVC, Silicone, Fluorinated polymeric (Teflon) or Rubber insulation, with plain or tinned copper conductors we have it. HELUKABEL® produces special color combinations upon request. The dispatching if effected in cardboard boxes, coils, non-returnable reels or in cardboard barrels. Several sizes of reels or barrels are available.

Single conductors are necessary for efficient use in switch cabinets or cable assemblies. If you have a need for PVC, Silicone, Fluorinated polymeric (Teflon) or Rubber insulation, with plain or tinned copper conductors we have it.
HELUKABEL® produces special color combinations upon request.
The dispatching if effected in cardboard boxes, coils, non-returnable reels or in cardboard barrels. Several sizes of reels or barrels are available.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name PVC-Single Core Single Conductors
Approvals CE
Rated Voltage 2500 volts
Nominal Diameter 0.0591 to 0.9055 inch (1.5 to 23 mm)
Wire Weight 0.0054 to 2.23 lbs/ft (0.0080 to 3.32 g/mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Miniature Electrode Wire - CW 5263-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Conductor Pure Gold
North American 40 AWG
View Details