Hi-Tech Controls, Inc. BUS Cable Profibus L2 UL FT4

Description
Bus technology is being used in an increasing number of industrial applications. This technology can be applied in every branch in industry where process-control techniques are used. The enormous pressures of competitiveness and costs in all areas of process control emphasize the need for even more rationalization and greater efficiency. The traditional method of parallel wiring for the equipment and machines does not have the flexibility and thus constitutes a major factor in costs and time.
Datasheet
Description
Bus technology is being used in an increasing number of industrial applications. This technology can be applied in every branch in industry where process-control techniques are used. The enormous pressures of competitiveness and costs in all areas of process control emphasize the need for even more rationalization and greater efficiency. The traditional method of parallel wiring for the equipment and machines does not have the flexibility and thus constitutes a major factor in costs and time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus technology is being used in an increasing number of industrial applications. This technology can be applied in every branch in industry where process-control techniques are used. The enormous pressures of competitiveness and costs in all areas of process control emphasize the need for even more rationalization and greater efficiency. The traditional method of parallel wiring for the equipment and machines does not have the flexibility and thus constitutes a major factor in costs and time.

Bus technology is being used in an increasing number of industrial applications. This technology can be applied in every branch in industry where process-control techniques are used.
The enormous pressures of competitiveness and costs in all areas of process control emphasize the need for even more rationalization and greater efficiency. The traditional method of parallel wiring for the equipment and machines does not have the flexibility and thus constitutes a major factor in costs and time.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Number Profibus L2 UL FT4
Product Name BUS Cable
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 1500 volts
Nominal Diameter 0.3150 inch (8 mm)
Wire Weight 0.1027 lbs/ft (0.1528 g/mm)
Rated Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Hook Up Wire - 1853939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Primary Wire - 1178493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 0.7500 mm² (0.0012 in²)
View Details
Extra Flexible PVC Lead Wire - NEF 22-6540 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details