Hi-Tech Controls, Inc. LiY Single Conductors

Description
PVC insulated flexible hook-up wires are used for the connection for low voltage applications, communication apparatus, electronic assemblies and equipment, racks, switchboards etc. corresponding to VDE 0800 part 1 for the temperature range up to +70°C/+158°F. Those stranded hook-up wires are not permitted to install for heavy applications outside of the equipment.
Datasheet
Description
PVC insulated flexible hook-up wires are used for the connection for low voltage applications, communication apparatus, electronic assemblies and equipment, racks, switchboards etc. corresponding to VDE 0800 part 1 for the temperature range up to +70°C/+158°F. Those stranded hook-up wires are not permitted to install for heavy applications outside of the equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LiY Single Conductors -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
LiY Single Conductors
LiY Single Conductors
PVC insulated flexible hook-up wires are used for the connection for low voltage applications, communication apparatus, electronic assemblies and equipment, racks, switchboards etc. corresponding to VDE 0800 part 1 for the temperature range up to +70°C/+158°F. Those stranded hook-up wires are not permitted to install for heavy applications outside of the equipment.

PVC insulated flexible hook-up wires are used for the connection for low voltage applications, communication apparatus, electronic assemblies and equipment, racks, switchboards etc. corresponding to VDE 0800 part 1 for the temperature range up to +70°C/+158°F.
Those stranded hook-up wires are not permitted to install for heavy applications outside of the equipment.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name LiY Single Conductors
Approvals VDE, CE
Rated Voltage 1200 to 2500 volts
Nominal Diameter 0.0472 to 0.1083 inch (1.2 to 2.75 mm)
Wire Weight 0.0021 to 0.0214 lbs/ft (0.0031 to 0.0319 g/mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 044607-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers