Hi-Tech Controls, Inc. Multimedia-Cable Homeway HW4, FTP + Coax + EIB

Description
All HELUKAT® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT® types of cables and wires meet the requirements of category 5 according to EIA/TIA TSB-36 ISO/IEC DIS 11801, CENELEC pr EN 50173, as well as category 6/7 according to DIN 44312-5. Cables for Ethernet applications, as well as coax/twinaxial cables cables for IBMs IVS system and highest frequency cables complete the product range from HELUKABEL®.
Datasheet
Description
All HELUKAT® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT® types of cables and wires meet the requirements of category 5 according to EIA/TIA TSB-36 ISO/IEC DIS 11801, CENELEC pr EN 50173, as well as category 6/7 according to DIN 44312-5. Cables for Ethernet applications, as well as coax/twinaxial cables cables for IBMs IVS system and highest frequency cables complete the product range from HELUKABEL®.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All HELUKAT® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET). All HELUKAT® types of cables and wires meet the requirements of category 5 according to EIA/TIA TSB-36 ISO/IEC DIS 11801, CENELEC pr EN 50173, as well as category 6/7 according to DIN 44312-5. Cables for Ethernet applications, as well as coax/twinaxial cables cables for IBMs IVS system and highest frequency cables complete the product range from HELUKABEL®.

All HELUKAT® data cables and wires comply with the latest standardisation recommendations and are designed for use in high-speed networks with transmission rates of 100Mbit/s and higher (e.g. CCDI, TPDDI, ATM, SDH/SONET).
All HELUKAT® types of cables and wires meet the requirements of category 5 according to EIA/TIA TSB-36 ISO/IEC DIS 11801, CENELEC pr EN 50173, as well as category 6/7 according to DIN 44312-5. Cables for Ethernet applications, as well as coax/twinaxial cables cables for IBMs IVS system and highest frequency cables complete the product range from HELUKABEL®.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Number Homeway HW4, FTP + Coax + EIB
Product Name Multimedia-Cable
Nominal Diameter 0.6890 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
Hook Up Wire - 139076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details