Hi-Tech Controls, Inc. HF-Radiating Cable HF FRNC

Description
The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range, etc.) The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket is made of black polyethylene.
Datasheet
Description
The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range, etc.) The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket is made of black polyethylene.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HF-Radiating Cable - HF FRNC - Hi-Tech Controls, Inc.
Centennial, CO, USA
HF-Radiating Cable
HF FRNC
HF-Radiating Cable HF FRNC
The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range, etc.) The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket is made of black polyethylene.

The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range, etc.) The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket is made of black polyethylene.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Number HF FRNC
Product Name HF-Radiating Cable
Nominal Diameter 0.4724 to 2.01 inch (12 to 51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 1310963001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details