PVC Single conductors suitable for installation for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms as well as outside (fixed installation). Is not suitable to be used as direct burial or as underwater cable.
These two norms approved single conductors designed for export-orientated machinery manufacture for machine tools, conveyor belts and production lines.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Name | Helukabel® Single 600 -J/-O Data, Network & BUS Cable |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CE, VDE |
| Rated Voltage | 4000 volts |
| Nominal Diameter | 0.3071 to 1.24 inch (7.8 to 31.4 mm) |
| Wire Weight | 0.1756 to 4.41 lbs/ft (0.2613 to 6.56 g/mm) |
| Rated Temperature | 80 C (176 F) |