Hi-Tech Controls, Inc. Helukabel® Multispeed-600-C-PUR Data, Network & BUS Cable

Description
These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet environments or in open air. These cables can be used for all applications demanding the highest requirements in flexibility, abrasion resistance, ozone and chemical resistance. The copper shielding assures a disturbance free data and signal transmission for measuring and control systems. For applications extending beyond standard solutions (e.g. composting plants or high lift conveyor systems working at extremely low speeds), we recommend that you request our questionnaire, which has been especially designed for energy supply systems. Before installation in cable trays, please read the instructions.
Datasheet
Description
These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet environments or in open air. These cables can be used for all applications demanding the highest requirements in flexibility, abrasion resistance, ozone and chemical resistance. The copper shielding assures a disturbance free data and signal transmission for measuring and control systems. For applications extending beyond standard solutions (e.g. composting plants or high lift conveyor systems working at extremely low speeds), we recommend that you request our questionnaire, which has been especially designed for energy supply systems. Before installation in cable trays, please read the instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helukabel® Multispeed-600-C-PUR Data, Network & BUS Cable -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
Helukabel® Multispeed-600-C-PUR Data, Network & BUS Cable
Helukabel® Multispeed-600-C-PUR Data, Network & BUS Cable
These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet environments or in open air. These cables can be used for all applications demanding the highest requirements in flexibility, abrasion resistance, ozone and chemical resistance. The copper shielding assures a disturbance free data and signal transmission for measuring and control systems. For applications extending beyond standard solutions (e.g. composting plants or high lift conveyor systems working at extremely low speeds), we recommend that you request our questionnaire, which has been especially designed for energy supply systems. Before installation in cable trays, please read the instructions.

These special drag chain conductor cables permit extended use with extreme requirements, with free movement, without tensile stresses or forced movements. Suitable for installation in long traverse paths and high speeds at high temperature in dry, moist or wet environments or in open air. These cables can be used for all applications demanding the highest requirements in flexibility, abrasion resistance, ozone and chemical resistance. The copper shielding assures a disturbance free data and signal transmission for measuring and control systems.
For applications extending beyond standard solutions (e.g. composting plants or high lift conveyor systems working at extremely low speeds), we recommend that you request our questionnaire, which has been especially designed for energy supply systems. Before installation in cable trays, please read the instructions.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name Helukabel® Multispeed-600-C-PUR Data, Network & BUS Cable
Approvals CE
Rated Voltage 3000 volts
Nominal Diameter 0.2559 to 1.47 inch (6.5 to 37.4 mm)
Wire Weight 0.1191 to 4.85 lbs/ft (0.1772 to 7.21 g/mm)
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Stranded Hookup Wire - CW5052-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 110367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details