Hi-Tech Controls, Inc. H01N2-D/H01N2-E Installation Cable

Description
For use between the welding generator, the hand-electrode and the work piece. For use in the automobile industry, ship building, transport and conveyor systems, tool making machinery, welding robots etc. These cables retain their high flexibility even under influence of ozone, light, oxygen, protective gases, oil and petrol. The robust construction makes these cables resistant to both the cold and heat as well as to flames. They are suitable for use in open spaces and under dry and damp conditions.
Datasheet
Description
For use between the welding generator, the hand-electrode and the work piece. For use in the automobile industry, ship building, transport and conveyor systems, tool making machinery, welding robots etc. These cables retain their high flexibility even under influence of ozone, light, oxygen, protective gases, oil and petrol. The robust construction makes these cables resistant to both the cold and heat as well as to flames. They are suitable for use in open spaces and under dry and damp conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H01N2-D/H01N2-E Installation Cable -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
H01N2-D/H01N2-E Installation Cable
H01N2-D/H01N2-E Installation Cable
For use between the welding generator, the hand-electrode and the work piece. For use in the automobile industry, ship building, transport and conveyor systems, tool making machinery, welding robots etc. These cables retain their high flexibility even under influence of ozone, light, oxygen, protective gases, oil and petrol. The robust construction makes these cables resistant to both the cold and heat as well as to flames. They are suitable for use in open spaces and under dry and damp conditions.

For use between the welding generator, the hand-electrode and the work piece. For use in the automobile industry, ship building, transport and conveyor systems, tool making machinery, welding robots etc. These cables retain their high flexibility even under influence of ozone, light, oxygen, protective gases, oil and petrol. The robust construction makes these cables resistant to both the cold and heat as well as to flames. They are suitable for use in open spaces and under dry and damp conditions.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name H01N2-D/H01N2-E Installation Cable
Approvals HAR, CE
Rated Voltage 1000 volts
Nominal Diameter 0.2441 to 1.14 inch (6.2 to 28.9 mm)
Wire Weight 0.1771 to 3.78 lbs/ft (0.2635 to 5.62 g/mm)
Rated Temperature 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 080443-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - CW5052-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details