Hi-Tech Controls, Inc. Right Angle Flow Control Valve GMVU 04-02

Description
These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower profile. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube.
Description
These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower profile. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube.
Datasheet
Datasheet Summary
Powered by GS/AI

The GMVU 04-02 Right Angle Flow Control Valve from Hi-Tech Controls, Inc. is designed for unidirectional flow control and is suitable for mounting on valves or cylinders. It features a manual adjustment mechanism and a right-angle push-to-connect tube fitting, allowing for efficient installation in tight spaces. The valve operates effectively within a temperature range of 32¬8F to 140¬8F and is compatible with various port sizes, including M5 (10-32 UNF), 1/8", 1/4", 3/8", and 1/2" NPTF. This product is ideal for applications requiring precise flow regulation in pneumatic systems.

Datasheet Summary
Powered by GS/AI

The GMVU 04-02 Right Angle Flow Control Valve from Hi-Tech Controls, Inc. is designed for unidirectional flow control and is suitable for mounting on valves or cylinders. It features a manual adjustment mechanism and a right-angle push-to-connect tube fitting, allowing for efficient installation in tight spaces. The valve operates effectively within a temperature range of 32¬8F to 140¬8F and is compatible with various port sizes, including M5 (10-32 UNF), 1/8", 1/4", 3/8", and 1/2" NPTF. This product is ideal for applications requiring precise flow regulation in pneumatic systems.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Flow Control Valve - GMVU 04-02 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Right Angle Flow Control Valve
GMVU 04-02
Right Angle Flow Control Valve GMVU 04-02
These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower profile. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube.

These unidirectional and bidirectional flow contrllers have been designed as small as possible so as to be mounted directly on valves or cylinders. The GMCU's and GSCU's feature Camozzi's new swivel design. This new design features a fully rotatable swivel design and is constructed with a lower profile. The great variety of adjustable fittings makes it possible to complete the regulator with the most suitable system in relation to the available tube.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Valves
Product Number GMVU 04-02
Product Name Right Angle Flow Control Valve
Valve Type Needle
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details