Hi-Tech Controls, Inc. FZ-Lsi Silicone Single Conductor

Description
FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology. Neon-light-cable, yellow This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.
Datasheet
Description
FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology. Neon-light-cable, yellow This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FZ-Lsi Silicone Single Conductor -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
FZ-Lsi Silicone Single Conductor
FZ-Lsi Silicone Single Conductor
FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology. Neon-light-cable, yellow This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.

FZ-LSi, blue
This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation.
FZ-LS, red
This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F. Applications include the lamp and lighting industry and cooling and air conditioning technology.
Neon-light-cable, yellow
This cable is primarily suitable for use at high and extremely alternating ambient temperatures such as in the lamp and lighting industry. Protected installation is required.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name FZ-Lsi Silicone Single Conductor
Approvals CE
Rated Voltage 20000 volts
Nominal Diameter 0.1969 to 0.3346 inch (5 to 8.5 mm)
Wire Weight 0.0536 to 0.1310 lbs/ft (0.0797 to 0.1949 g/mm)
Rated Temperature 180 C (356 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1316093001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Miniature Electrode Wire - AS 172-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details