Hi-Tech Controls, Inc. Ball Valve - Full Flow Design 2930 1/4PT

Description
Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.
Datasheet
Description
Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - Full Flow Design - 2930 1/4PT - Hi-Tech Controls, Inc.
Centennial, CO, USA
Ball Valve - Full Flow Design
2930 1/4PT
Ball Valve - Full Flow Design 2930 1/4PT
Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.

Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Valves
Product Number 2930 1/4PT
Product Name Ball Valve - Full Flow Design
Valve Type Ball
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 220.00 psi (155 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details