Hi-Tech Controls, Inc. Needle Valve 2820 3/8

Description
These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil.
Datasheet
Description
These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - 2820 3/8 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Needle Valve
2820 3/8
Needle Valve 2820 3/8
These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals and a plastic control knob. They are suitable for regulating compressed air, water or mineral oil.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Valves
Product Number 2820 3/8
Product Name Needle Valve
Valve Type Needle
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-050-PVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details