Hi-Tech Controls, Inc. Needle Valve 2810 1/4

Description
These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals adn a plastic control knob. They are suitable for regulationg compressed air, water, or mineral oil.
Description
These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals adn a plastic control knob. They are suitable for regulationg compressed air, water, or mineral oil.
Datasheet
Datasheet Summary
Powered by GS/AI

The Needle Valve 2810 1/4 from Hi-Tech Controls, Inc. is a bidirectional control valve constructed from nickel-plated brass OT58, featuring Buna-N seals and a plastic control knob. It is designed for regulating the flow of compressed air, water, or mineral oil. The valve operates effectively within a pressure range of 0 to 145 psi and has a flow rate of 530 liters per minute at a pressure of 6 bar. This product is suitable for applications requiring precise flow control in various fluid systems.

Datasheet Summary
Powered by GS/AI

The Needle Valve 2810 1/4 from Hi-Tech Controls, Inc. is a bidirectional control valve constructed from nickel-plated brass OT58, featuring Buna-N seals and a plastic control knob. It is designed for regulating the flow of compressed air, water, or mineral oil. The valve operates effectively within a pressure range of 0 to 145 psi and has a flow rate of 530 liters per minute at a pressure of 6 bar. This product is suitable for applications requiring precise flow control in various fluid systems.

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - 2810 1/4 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Needle Valve
2810 1/4
Needle Valve 2810 1/4
These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals adn a plastic control knob. They are suitable for regulationg compressed air, water, or mineral oil.

These are bidirectional control valves made entirely of nickel-plated brass OT58, with Buna-N seals adn a plastic control knob. They are suitable for regulationg compressed air, water, or mineral oil.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Valves
Product Number 2810 1/4
Product Name Needle Valve
Valve Type Needle
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details