HG Optronics, Inc. High Precision Optical Glass Right Angle Prisms

Description
In optics, a prism is a transparent optical element with flat, polished surfaces that refract light. At least two of the flat surfaces must have an angle between them. The exact angles between the surfaces depend on the application. The traditional geometrical shape is that of a triangular prism with a triangular base and rectangular sides, and in colloquial use "prism" usually refers to this type. Some types of optical prism are not in fact in the shape of geometric prisms. Prisms can be made from any material that is transparent to the wavelengths for which they are designed. 1. BBAR Coated Hypotenuse Right Angle Prisms Right Angle Prisms are typically used to bend image paths or for redirecting light at 90°. Right Angle Prisms are Prisms designed with a 90° angle. Right Angle Prisms produce inverted or reverted left handed images, depending on the orientation of the prism. Using two Right Angle Prisms together is ideal for image or beam displacement applications. These prisms are also known as image reflection or reflecting prisms. 1.1.What is right angle prism used for? Right Angle Prisms are typically used to bend image paths or for redirecting light. It is used to deviate light through 90 degree, and it also can be used to deflect light through 180 degree by total internal reflection. 1.2.What kinds of materials can HG OPTRONICS use to make right angle prism? N-BK7 glass , UV Fused silica, other optical glass
Description
In optics, a prism is a transparent optical element with flat, polished surfaces that refract light. At least two of the flat surfaces must have an angle between them. The exact angles between the surfaces depend on the application. The traditional geometrical shape is that of a triangular prism with a triangular base and rectangular sides, and in colloquial use "prism" usually refers to this type. Some types of optical prism are not in fact in the shape of geometric prisms. Prisms can be made from any material that is transparent to the wavelengths for which they are designed. 1. BBAR Coated Hypotenuse Right Angle Prisms Right Angle Prisms are typically used to bend image paths or for redirecting light at 90°. Right Angle Prisms are Prisms designed with a 90° angle. Right Angle Prisms produce inverted or reverted left handed images, depending on the orientation of the prism. Using two Right Angle Prisms together is ideal for image or beam displacement applications. These prisms are also known as image reflection or reflecting prisms. 1.1.What is right angle prism used for? Right Angle Prisms are typically used to bend image paths or for redirecting light. It is used to deviate light through 90 degree, and it also can be used to deflect light through 180 degree by total internal reflection. 1.2.What kinds of materials can HG OPTRONICS use to make right angle prism? N-BK7 glass , UV Fused silica, other optical glass

Suppliers

Company
Product
Description
Supplier Links
High Precision Optical Glass Right Angle Prisms -  - HG Optronics, Inc.
Fuzhou, Fujian, China
High Precision Optical Glass Right Angle Prisms
High Precision Optical Glass Right Angle Prisms
In optics, a prism is a transparent optical element with flat, polished surfaces that refract light. At least two of the flat surfaces must have an angle between them. The exact angles between the surfaces depend on the application. The traditional geometrical shape is that of a triangular prism with a triangular base and rectangular sides, and in colloquial use "prism" usually refers to this type. Some types of optical prism are not in fact in the shape of geometric prisms. Prisms can be made from any material that is transparent to the wavelengths for which they are designed. 1. BBAR Coated Hypotenuse Right Angle Prisms Right Angle Prisms are typically used to bend image paths or for redirecting light at 90°. Right Angle Prisms are Prisms designed with a 90° angle. Right Angle Prisms produce inverted or reverted left handed images, depending on the orientation of the prism. Using two Right Angle Prisms together is ideal for image or beam displacement applications. These prisms are also known as image reflection or reflecting prisms. 1.1.What is right angle prism used for? Right Angle Prisms are typically used to bend image paths or for redirecting light. It is used to deviate light through 90 degree, and it also can be used to deflect light through 180 degree by total internal reflection. 1.2.What kinds of materials can HG OPTRONICS use to make right angle prism? N-BK7 glass , UV Fused silica, other optical glass

In optics, a prism is a transparent optical element with flat, polished surfaces that refract light. At least two of the flat surfaces must have an angle between them. The exact angles between the surfaces depend on the application. The traditional geometrical shape is that of a triangular prism with a triangular base and rectangular sides, and in colloquial use "prism" usually refers to this type. Some types of optical prism are not in fact in the shape of geometric prisms. Prisms can be made from any material that is transparent to the wavelengths for which they are designed.

1. BBAR Coated Hypotenuse Right Angle Prisms

Right Angle Prisms are typically used to bend image paths or for redirecting light at 90°. Right Angle Prisms are Prisms designed with a 90° angle. Right Angle Prisms produce inverted or reverted left handed images, depending on the orientation of the prism. Using two Right Angle Prisms together is ideal for image or beam displacement applications. These prisms are also known as image reflection or reflecting prisms.

1.1.What is right angle prism used for?

Right Angle Prisms are typically used to bend image paths or for redirecting light. It is used to deviate light through 90 degree, and it also can be used to deflect light through 180 degree by total internal reflection.

1.2.What kinds of materials can HG OPTRONICS use to make right angle prism?

N-BK7 glass , UV Fused silica, other optical glass

Supplier's Site

Technical Specifications

  HG Optronics, Inc.
Product Category Optical Prisms
Product Name High Precision Optical Glass Right Angle Prisms
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Right Angle Prisms - RAPF-127-BK7 - CASTECH, Inc.
Specs
Prism Type Right Angle
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, ValuMax, N-BK7, 30.0 mm, Aluminized Hypotenuse - BRP-30-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Fresnel Prism - PR 729 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details