Hewlett-Packard Battery Voltage Hewlett Packard HP2000BATT

Description
Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:4.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Datasheet
Description
Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:4.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Hewlett Packard - 85W2430 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Hewlett Packard
85W2430
Battery Voltage Hewlett Packard 85W2430
Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:4.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:4.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 85W2430
Product Name Battery Voltage Hewlett Packard
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10592 -  - AMETEK Programmable Power
Specs
Voltage 12.8 volts
Capacity 9.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details