Hewlett-Packard Power Supply Approvals Hewlett Packard C75DAC

Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.41A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:
Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.41A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Hewlett Packard - 20X0022 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Hewlett Packard
20X0022
Power Supply Approvals Hewlett Packard 20X0022
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.41A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.41A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 20X0022
Product Name Power Supply Approvals Hewlett Packard
DC Output Voltage 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6987-ea-psi-11500-60-4u-wc-30000w-32206 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details