Hewlett-Packard Power Supply Approvals Hewlett Packard ANDD7015AC

Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:
Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Hewlett Packard - 28X7204 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Hewlett Packard
28X7204
Power Supply Approvals Hewlett Packard 28X7204
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28X7204
Product Name Power Supply Approvals Hewlett Packard
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2259-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details