Hewlett Packard Enterprise Modular Ethernet Routers FlexNetwork HSR6600 Router

Description
The HPE HSR6600 Router Series are high-performance service WAN routers, ideal for small-to-medium campus WAN edge and aggregation and high-end branch deployments. These routers are built with a high-performance multi-core networking processor that delivers, in a 2RU form factor, up to 15 Mpps IP forwarding, robust routing, QoS, MPLS, IP VPN, security, and modular WAN and LAN interface options, integrated into a single compact powerful routing platform. In addition, these routers feature robust carrier class reliability capabilities to reduce disruption from network or system failures. Differentiator High-performance WAN services routers deliver robust routing, security, and modular WAN/LAN connectivity with superior price/performance for small to medium campus edge and high-end branch locations. Ports 4 Combo GbE (SFP and RJ45) ports and 1 modular slot to support up to 4 interface modules 2 SFP+ 10GbE ports on selected models Throughput Up to 15 Mpps Depending on model and configuration Routing table size Up to 4 million entries (IPv4), 2 million entries (IPv6) Depending on model and configuration
Description
The HPE HSR6600 Router Series are high-performance service WAN routers, ideal for small-to-medium campus WAN edge and aggregation and high-end branch deployments. These routers are built with a high-performance multi-core networking processor that delivers, in a 2RU form factor, up to 15 Mpps IP forwarding, robust routing, QoS, MPLS, IP VPN, security, and modular WAN and LAN interface options, integrated into a single compact powerful routing platform. In addition, these routers feature robust carrier class reliability capabilities to reduce disruption from network or system failures. Differentiator High-performance WAN services routers deliver robust routing, security, and modular WAN/LAN connectivity with superior price/performance for small to medium campus edge and high-end branch locations. Ports 4 Combo GbE (SFP and RJ45) ports and 1 modular slot to support up to 4 interface modules 2 SFP+ 10GbE ports on selected models Throughput Up to 15 Mpps Depending on model and configuration Routing table size Up to 4 million entries (IPv4), 2 million entries (IPv6) Depending on model and configuration

Suppliers

Company
Product
Description
Supplier Links
Modular Ethernet Routers - FlexNetwork HSR6600 Router - Hewlett Packard Enterprise
Palo Alto, CA, USA
Modular Ethernet Routers
FlexNetwork HSR6600 Router
Modular Ethernet Routers FlexNetwork HSR6600 Router
The HPE HSR6600 Router Series are high-performance service WAN routers, ideal for small-to-medium campus WAN edge and aggregation and high-end branch deployments. These routers are built with a high-performance multi-core networking processor that delivers, in a 2RU form factor, up to 15 Mpps IP forwarding, robust routing, QoS, MPLS, IP VPN, security, and modular WAN and LAN interface options, integrated into a single compact powerful routing platform. In addition, these routers feature robust carrier class reliability capabilities to reduce disruption from network or system failures. Differentiator High-performance WAN services routers deliver robust routing, security, and modular WAN/LAN connectivity with superior price/performance for small to medium campus edge and high-end branch locations. Ports 4 Combo GbE (SFP and RJ45) ports and 1 modular slot to support up to 4 interface modules 2 SFP+ 10GbE ports on selected models Throughput Up to 15 Mpps Depending on model and configuration Routing table size Up to 4 million entries (IPv4), 2 million entries (IPv6) Depending on model and configuration

The HPE HSR6600 Router Series are high-performance service WAN routers, ideal for small-to-medium campus WAN edge and aggregation and high-end branch deployments. These routers are built with a high-performance multi-core networking processor that delivers, in a 2RU form factor, up to 15 Mpps IP forwarding, robust routing, QoS, MPLS, IP VPN, security, and modular WAN and LAN interface options, integrated into a single compact powerful routing platform. In addition, these routers feature robust carrier class reliability capabilities to reduce disruption from network or system failures.

Differentiator

  • High-performance WAN services routers deliver robust routing, security, and modular WAN/LAN connectivity with superior price/performance for small to medium campus edge and high-end branch locations.

Ports

  • 4 Combo GbE (SFP and RJ45) ports and 1 modular slot to support up to 4 interface modules
  • 2 SFP+ 10GbE ports on selected models

Throughput

  • Up to 15 Mpps
  • Depending on model and configuration

Routing table size

  • Up to 4 million entries (IPv4), 2 million entries (IPv6)
  • Depending on model and configuration
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number FlexNetwork HSR6600 Router
Product Name Modular Ethernet Routers
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VMPA-CPI-EPL-E - Festo Corporation
Specs
Network Equipment Gateway
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details