Hewlett Packard Enterprise Ethernet Data Center Switches FlexFabric 5700

Description
The HPE FlexFabric 5700 Switch Series provides an open door for expanding your enterprise network by adding capacity with local switching and L2/Light L3 support. Take advantage of IRF enhancements for spine/leaf configurations, to simplify network management and expand server connectivity. Resilience and ease of management come hand–in-hand with the FlexFabric 5700.While IRF reduces management complexities by up to 88%, it also delivers <50msec convergence time. You can rely on the FlexFabric 5700 to lower TCO with up to a 25% lower cost than competing devices. The HPE Flex Fabric 5700 Switch Series is a family of high-performance, high-density, ultra-low-latency, Light Layer-3, top-of-rack (ToR) switches, ideally suited for deployment at the server access layer in large enterprise data centers. Ports 48 10/100/1000, 40 1000/10000 SFP+ or 32 1/10GBASE-T ports, 2 QSFP+ ports, depending on model Up to 8 1000/10000 SFP+ ports available on selected models Memory and processor 512 MB flash Packet buffer size: 9 MB 2 GB SDRAM Latency 10 Gbps Latency: < 1.5 µs Throughput 714.2 Mpps Maximum, depending on model
Description
The HPE FlexFabric 5700 Switch Series provides an open door for expanding your enterprise network by adding capacity with local switching and L2/Light L3 support. Take advantage of IRF enhancements for spine/leaf configurations, to simplify network management and expand server connectivity. Resilience and ease of management come hand–in-hand with the FlexFabric 5700.While IRF reduces management complexities by up to 88%, it also delivers <50msec convergence time. You can rely on the FlexFabric 5700 to lower TCO with up to a 25% lower cost than competing devices. The HPE Flex Fabric 5700 Switch Series is a family of high-performance, high-density, ultra-low-latency, Light Layer-3, top-of-rack (ToR) switches, ideally suited for deployment at the server access layer in large enterprise data centers. Ports 48 10/100/1000, 40 1000/10000 SFP+ or 32 1/10GBASE-T ports, 2 QSFP+ ports, depending on model Up to 8 1000/10000 SFP+ ports available on selected models Memory and processor 512 MB flash Packet buffer size: 9 MB 2 GB SDRAM Latency 10 Gbps Latency: < 1.5 µs Throughput 714.2 Mpps Maximum, depending on model

Suppliers

Company
Product
Description
Supplier Links
Ethernet Data Center Switches - FlexFabric 5700 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Ethernet Data Center Switches
FlexFabric 5700
Ethernet Data Center Switches FlexFabric 5700
The HPE FlexFabric 5700 Switch Series provides an open door for expanding your enterprise network by adding capacity with local switching and L2/Light L3 support. Take advantage of IRF enhancements for spine/leaf configurations, to simplify network management and expand server connectivity. Resilience and ease of management come hand–in-hand with the FlexFabric 5700.While IRF reduces management complexities by up to 88%, it also delivers <50msec convergence time. You can rely on the FlexFabric 5700 to lower TCO with up to a 25% lower cost than competing devices. The HPE Flex Fabric 5700 Switch Series is a family of high-performance, high-density, ultra-low-latency, Light Layer-3, top-of-rack (ToR) switches, ideally suited for deployment at the server access layer in large enterprise data centers. Ports 48 10/100/1000, 40 1000/10000 SFP+ or 32 1/10GBASE-T ports, 2 QSFP+ ports, depending on model Up to 8 1000/10000 SFP+ ports available on selected models Memory and processor 512 MB flash Packet buffer size: 9 MB 2 GB SDRAM Latency 10 Gbps Latency: < 1.5 µs Throughput 714.2 Mpps Maximum, depending on model

The HPE FlexFabric 5700 Switch Series provides an open door for expanding your enterprise network by adding capacity with local switching and L2/Light L3 support. Take advantage of IRF enhancements for spine/leaf configurations, to simplify network management and expand server connectivity. Resilience and ease of management come hand–in-hand with the FlexFabric 5700.While IRF reduces management complexities by up to 88%, it also delivers <50msec convergence time. You can rely on the FlexFabric 5700 to lower TCO with up to a 25% lower cost than competing devices.

The HPE Flex Fabric 5700 Switch Series is a family of high-performance, high-density, ultra-low-latency, Light Layer-3, top-of-rack (ToR) switches, ideally suited for deployment at the server access layer in large enterprise data centers.

Ports

  • 48 10/100/1000, 40 1000/10000 SFP+ or 32 1/10GBASE-T ports, 2 QSFP+ ports, depending on model
  • Up to 8 1000/10000 SFP+ ports available on selected models

Memory and processor

  • 512 MB flash
  • Packet buffer size: 9 MB
  • 2 GB SDRAM

Latency

  • 10 Gbps Latency: < 1.5 µs

Throughput

  • 714.2 Mpps
  • Maximum, depending on model
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number FlexFabric 5700
Product Name Ethernet Data Center Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528I-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details