Hewlett Packard Enterprise Blade Server Enclosures c7000 Enclosures

Description
The BladeSystem c7000 enclosure provides all the power, cooling, and I/O infrastructure needed to support modular server, interconnect, and storage components today and throughout the next several years. The enclosure is 10U high and holds up to 16 server and/or storage blades plus optional redundant network and storage interconnect modules. It includes a shared 7.1 Tbps high-speed NonStop mid-plane for wire-once connectivity of server blades to network and shared storage. Power is delivered through a pooled-power backplane, and power input flexibility is provided with choices of single-phase AC input, 3-phase AC input, -48V DC input, and high voltage DC input. The HP BladeSystem c7000 Enclosure goes beyond just Blade servers. It consolidates server, storage, networking and power management into a single solution that can be managed as a unified environment. With demanding workloads, the increased power supply wattage and mid-plane bandwidth aligned with Intelligent Infrastructure technologies such as Platinum Power Supplies, Intelligent Power Module, and Location Discovery Services have enhanced the foundation for converged infrastructure.
Description
The BladeSystem c7000 enclosure provides all the power, cooling, and I/O infrastructure needed to support modular server, interconnect, and storage components today and throughout the next several years. The enclosure is 10U high and holds up to 16 server and/or storage blades plus optional redundant network and storage interconnect modules. It includes a shared 7.1 Tbps high-speed NonStop mid-plane for wire-once connectivity of server blades to network and shared storage. Power is delivered through a pooled-power backplane, and power input flexibility is provided with choices of single-phase AC input, 3-phase AC input, -48V DC input, and high voltage DC input. The HP BladeSystem c7000 Enclosure goes beyond just Blade servers. It consolidates server, storage, networking and power management into a single solution that can be managed as a unified environment. With demanding workloads, the increased power supply wattage and mid-plane bandwidth aligned with Intelligent Infrastructure technologies such as Platinum Power Supplies, Intelligent Power Module, and Location Discovery Services have enhanced the foundation for converged infrastructure.

Suppliers

Company
Product
Description
Supplier Links
Blade Server Enclosures - c7000 Enclosures - Hewlett Packard Enterprise
Palo Alto, CA, USA
Blade Server Enclosures
c7000 Enclosures
Blade Server Enclosures c7000 Enclosures
The BladeSystem c7000 enclosure provides all the power, cooling, and I/O infrastructure needed to support modular server, interconnect, and storage components today and throughout the next several years. The enclosure is 10U high and holds up to 16 server and/or storage blades plus optional redundant network and storage interconnect modules. It includes a shared 7.1 Tbps high-speed NonStop mid-plane for wire-once connectivity of server blades to network and shared storage. Power is delivered through a pooled-power backplane, and power input flexibility is provided with choices of single-phase AC input, 3-phase AC input, -48V DC input, and high voltage DC input. The HP BladeSystem c7000 Enclosure goes beyond just Blade servers. It consolidates server, storage, networking and power management into a single solution that can be managed as a unified environment. With demanding workloads, the increased power supply wattage and mid-plane bandwidth aligned with Intelligent Infrastructure technologies such as Platinum Power Supplies, Intelligent Power Module, and Location Discovery Services have enhanced the foundation for converged infrastructure.

The BladeSystem c7000 enclosure provides all the power, cooling, and I/O infrastructure needed to support modular server, interconnect, and storage components today and throughout the next several years. The enclosure is 10U high and holds up to 16 server and/or storage blades plus optional redundant network and storage interconnect modules. It includes a shared 7.1 Tbps high-speed NonStop mid-plane for wire-once connectivity of server blades to network and shared storage. Power is delivered through a pooled-power backplane, and power input flexibility is provided with choices of single-phase AC input, 3-phase AC input, -48V DC input, and high voltage DC input.

The HP BladeSystem c7000 Enclosure goes beyond just Blade servers. It consolidates server, storage, networking and power management into a single solution that can be managed as a unified environment.

With demanding workloads, the increased power supply wattage and mid-plane bandwidth aligned with Intelligent Infrastructure technologies such as Platinum Power Supplies, Intelligent Power Module, and Location Discovery Services have enhanced the foundation for converged infrastructure.

Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Rack Enclosures
Product Number c7000 Enclosures
Product Name Blade Server Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

10.5
Specs
19" Rack 19" Rack Components
Rack Height 3 U
Material Aluminum
View Details
Heat-Sink Rack Mount Enclosure With Handle - HYRH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Features Carrying Handle
View Details
Racks - HM2322-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Rack Height 8 U
Material Steel
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details