Hewlett Packard Enterprise Fixed Port L3 Managed Ethernet Switches Aruba 2915

Description
The Aruba 2915 Switch Series provides simple, cost-effective and reliable access layer connectivity for enterprises, branch offices and SMBs. This compact and quiet 8-port, fully managed, Basic Layer 3, Gigabit Ethernet switch with PoE is ideal for deployment in open areas, offices and environments. A robust Basic Layer 3 feature set supports static and RIP routing, sFlow, ACLs, rate limiting, IPv6 and PoE. It is easy to use and deploy, supporting PoE devices and can be managed with the optional HPE Intelligent Management Center (IMC) Software for a single view of your entire network. The Aruba 2915 Switch Series is a cost-effective solution. This switch can be deployed at enterprise edge, remote branch offices, and converged networks. Ports (8) 10/100/1000 ports, (2) dual-personality ports. PoE Memory and processor Freescale PowerPC 8313 @ 333 MHz 32 MB flash Packet buffer size: 512 KB dynamically allocated 128 MB DDR2 SDRAM Latency 100 Mb Latency: < 5.3 µs 1000 Mb Latency: < 2.7 µs Throughput up to 14.8 Mpps
Description
The Aruba 2915 Switch Series provides simple, cost-effective and reliable access layer connectivity for enterprises, branch offices and SMBs. This compact and quiet 8-port, fully managed, Basic Layer 3, Gigabit Ethernet switch with PoE is ideal for deployment in open areas, offices and environments. A robust Basic Layer 3 feature set supports static and RIP routing, sFlow, ACLs, rate limiting, IPv6 and PoE. It is easy to use and deploy, supporting PoE devices and can be managed with the optional HPE Intelligent Management Center (IMC) Software for a single view of your entire network. The Aruba 2915 Switch Series is a cost-effective solution. This switch can be deployed at enterprise edge, remote branch offices, and converged networks. Ports (8) 10/100/1000 ports, (2) dual-personality ports. PoE Memory and processor Freescale PowerPC 8313 @ 333 MHz 32 MB flash Packet buffer size: 512 KB dynamically allocated 128 MB DDR2 SDRAM Latency 100 Mb Latency: < 5.3 µs 1000 Mb Latency: < 2.7 µs Throughput up to 14.8 Mpps

Suppliers

Company
Product
Description
Supplier Links
Fixed Port L3 Managed Ethernet Switches - Aruba 2915 - Hewlett Packard Enterprise
Palo Alto, CA, USA
Fixed Port L3 Managed Ethernet Switches
Aruba 2915
Fixed Port L3 Managed Ethernet Switches Aruba 2915
The Aruba 2915 Switch Series provides simple, cost-effective and reliable access layer connectivity for enterprises, branch offices and SMBs. This compact and quiet 8-port, fully managed, Basic Layer 3, Gigabit Ethernet switch with PoE is ideal for deployment in open areas, offices and environments. A robust Basic Layer 3 feature set supports static and RIP routing, sFlow, ACLs, rate limiting, IPv6 and PoE. It is easy to use and deploy, supporting PoE devices and can be managed with the optional HPE Intelligent Management Center (IMC) Software for a single view of your entire network. The Aruba 2915 Switch Series is a cost-effective solution. This switch can be deployed at enterprise edge, remote branch offices, and converged networks. Ports (8) 10/100/1000 ports, (2) dual-personality ports. PoE Memory and processor Freescale PowerPC 8313 @ 333 MHz 32 MB flash Packet buffer size: 512 KB dynamically allocated 128 MB DDR2 SDRAM Latency 100 Mb Latency: < 5.3 µs 1000 Mb Latency: < 2.7 µs Throughput up to 14.8 Mpps

The Aruba 2915 Switch Series provides simple, cost-effective and reliable access layer connectivity for enterprises, branch offices and SMBs. This compact and quiet 8-port, fully managed, Basic Layer 3, Gigabit Ethernet switch with PoE is ideal for deployment in open areas, offices and environments. A robust Basic Layer 3 feature set supports static and RIP routing, sFlow, ACLs, rate limiting, IPv6 and PoE. It is easy to use and deploy, supporting PoE devices and can be managed with the optional HPE Intelligent Management Center (IMC) Software for a single view of your entire network.

The Aruba 2915 Switch Series is a cost-effective solution. This switch can be deployed at enterprise edge, remote branch offices, and converged networks.

Ports

  • (8) 10/100/1000 ports, (2) dual-personality ports. PoE

Memory and processor

  • Freescale PowerPC 8313 @ 333 MHz
  • 32 MB flash
  • Packet buffer size: 512 KB dynamically allocated
  • 128 MB DDR2 SDRAM

Latency

  • 100 Mb Latency: < 5.3 µs
  • 1000 Mb Latency: < 2.7 µs

Throughput

  • up to 14.8 Mpps
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Equipment
Product Number Aruba 2915
Product Name Fixed Port L3 Managed Ethernet Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VMPA-ASI-EPL-EU-8E8A-CE - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details