Herga Electric Limited Vacuum Switches 6742-0052

Description
Herga 6742-0052 Pressure Switch
Request a Quote
Description
Herga 6742-0052 Pressure Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Switches - 8207035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vacuum Switches
8207035
Vacuum Switches 8207035
Herga 6742-0052 Pressure Switch

Herga 6742-0052 Pressure Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Switches
Product Number 8207035
Product Name Vacuum Switches
Pressure Measurement Vacuum; Adjustable
Material Liquid; Gas; Air, gas, liquid, oil
Working Pressure Range 60 psi (42.23 m H2O)
Accuracy 10 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6072930-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 5.8 psi (4.08 m H2O)
Accuracy 0.5000 ±% FS
View Details
125P NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
PS80 400psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details