Sensata Technologies PS80 400psi Pressure Switch, NC, 18" PS80-K1-0359

Description
Custom Engineered Solutions Hermetically Sealed Sensor Environmentally Sealed Leads Flexible Set Point Range Fixed Set Points Single Pole, Single Throw Normally Open/Normally Closed Historically Proven Reliability
Request a Quote Datasheet
Description
Custom Engineered Solutions Hermetically Sealed Sensor Environmentally Sealed Leads Flexible Set Point Range Fixed Set Points Single Pole, Single Throw Normally Open/Normally Closed Historically Proven Reliability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PS80 400psi Pressure Switch, NC, 18
Attleboro, MA, United States
PS80 400psi Pressure Switch, NC, 18"
PS80-K1-0359
PS80 400psi Pressure Switch, NC, 18" PS80-K1-0359
Custom Engineered Solutions Hermetically Sealed Sensor Environmentally Sealed Leads Flexible Set Point Range Fixed Set Points Single Pole, Single Throw Normally Open/Normally Closed Historically Proven Reliability
  • Custom Engineered Solutions
  • Hermetically Sealed Sensor
  • Environmentally Sealed Leads
  • Flexible Set Point Range
  • Fixed Set Points
  • Single Pole, Single Throw
  • Normally Open/Normally Closed
  • Historically Proven Reliability
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Pressure Switches
Product Number PS80-K1-0359
Product Name PS80 400psi Pressure Switch, NC, 18"
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

PS80 450psi Pressure Switch, NC; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
PS80 350psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
PS80 50psi Pressure Switch, NO; 18" PS80-K2-F0316 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
AC Pressure Switch -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
View Details