Herga Electric Limited 6450-0002

Description
Bellows actuation, offers waterproof solution. Soft touch buttons. Use bulkhead convertor, stock no. 472-9979 Manufacturer Series = 6450 Type = Bellows Colour = Blue Length = 135mm Width = 50mm Height = 25mm
Request a Quote
Description
Bellows actuation, offers waterproof solution. Soft touch buttons. Use bulkhead convertor, stock no. 472-9979 Manufacturer Series = 6450 Type = Bellows Colour = Blue Length = 135mm Width = 50mm Height = 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4729963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bellows actuation, offers waterproof solution. Soft touch buttons. Use bulkhead convertor, stock no. 472-9979 Manufacturer Series = 6450 Type = Bellows Colour = Blue Length = 135mm Width = 50mm Height = 25mm

Bellows actuation, offers waterproof solution. Soft touch buttons. Use bulkhead convertor, stock no. 472-9979
Manufacturer Series = 6450
Type = Bellows
Colour = Blue
Length = 135mm
Width = 50mm
Height = 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pneumatic Relays and Volume Boosters
Product Number 4729963
Type Switching Relay
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
 - 8370975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
Port Size 0.1575 inch (4 mm)
View Details
BIFOLD - Volume Booster, VBP-32 -  - Rotork plc
Specs
Type Volume Booster
Maximum Pressure 290 psi (204 m H2O)
View Details
Pneumatic Relay - PO3-6S - Williams
Specs
Type Electric / Pneumatic Relay
View Details