ControlAir LLC Large Flow Capacity Volume Booster Type 6000SS

Description
The Type 6000 Volume Booster is a one-to-one signal to output relay that, when used with a positioner/actuator, is designed to increase the stroking speed of control valves. A large input signal change to the volume booster delivers high volume, fast action throttling control. An integral bypass valve provides system stability while allowing normal positioner airflow and normal valve actuation with small input changes. If the volume booster is to be used for on/off control valves, the bypass valve can be closed to optimize stroking speed. The Type 6000 is available in aluminum or 316 stainless steel construction.
Datasheet
Description
The Type 6000 Volume Booster is a one-to-one signal to output relay that, when used with a positioner/actuator, is designed to increase the stroking speed of control valves. A large input signal change to the volume booster delivers high volume, fast action throttling control. An integral bypass valve provides system stability while allowing normal positioner airflow and normal valve actuation with small input changes. If the volume booster is to be used for on/off control valves, the bypass valve can be closed to optimize stroking speed. The Type 6000 is available in aluminum or 316 stainless steel construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Flow Capacity Volume Booster - Type 6000SS - ControlAir LLC
Amherst, NH, USA
Large Flow Capacity Volume Booster
Type 6000SS
Large Flow Capacity Volume Booster Type 6000SS
The Type 6000 Volume Booster is a one-to-one signal to output relay that, when used with a positioner/actuator, is designed to increase the stroking speed of control valves. A large input signal change to the volume booster delivers high volume, fast action throttling control. An integral bypass valve provides system stability while allowing normal positioner airflow and normal valve actuation with small input changes. If the volume booster is to be used for on/off control valves, the bypass valve can be closed to optimize stroking speed. The Type 6000 is available in aluminum or 316 stainless steel construction.

The Type 6000 Volume Booster is a one-to-one signal to output relay that, when used with a positioner/actuator, is designed to increase the stroking speed of control valves. A large input signal change to the volume booster delivers high volume, fast action throttling control. An integral bypass valve provides system stability while allowing normal positioner airflow and normal valve actuation with small input changes. If the volume booster is to be used for on/off control valves, the bypass valve can be closed to optimize stroking speed. The Type 6000 is available in aluminum or 316 stainless steel construction.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Pneumatic Relays and Volume Boosters
Product Number Type 6000SS
Product Name Large Flow Capacity Volume Booster
Type Volume Booster
Output Pressure 150 psi (106 m H2O)
Maximum Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
BIFOLD - Volume Booster, VBP-08 -  - Rotork plc
Specs
Type Volume Booster
Maximum Pressure 290 psi (204 m H2O)
View Details
 - 8370975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
Port Size 0.1575 inch (4 mm)
View Details
Large Flow Capacity Volume Booster - Type 6500 - ControlAir LLC
Specs
Type Volume Booster
Output Pressure 150 psi (106 m H2O)
Maximum Pressure 250 psi (176 m H2O)
View Details