Henrich Electronics, Inc. Industrial SFP Transceiver Modules SFP-W Series

Description
SFP-W Series The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 850 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability. Features Single + 3.3V power supply Differential Inputs and Outputs Small Form Factor Pluggable MSA Compliant Industrial Operation Temp.: -40℃ to +75 ℃
Datasheet
Description
SFP-W Series The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 850 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability. Features Single + 3.3V power supply Differential Inputs and Outputs Small Form Factor Pluggable MSA Compliant Industrial Operation Temp.: -40℃ to +75 ℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial SFP Transceiver Modules - SFP-W Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Industrial SFP Transceiver Modules
SFP-W Series
Industrial SFP Transceiver Modules SFP-W Series
SFP-W Series The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 850 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability. Features Single + 3.3V power supply Differential Inputs and Outputs Small Form Factor Pluggable MSA Compliant Industrial Operation Temp.: -40℃ to +75 ℃

SFP-W Series

The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 850 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability.

Features

  • Single + 3.3V power supply
  • Differential Inputs and Outputs
  • Small Form Factor Pluggable MSA Compliant
  • Industrial Operation Temp.: -40℃ to +75 ℃
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number SFP-W Series
Product Name Industrial SFP Transceiver Modules
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Industrial-Grade Edge Device with Portainer -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details