Bergquist Company (The) Sil-Pad A1500, .010, 4x4 Sheet; Thickness Bergquist SPA1500-0.010-00-4/4

Description
SIL-PAD A1500, .010", 4"X4" SHEET; Thickness:0.2mm; Conductive Material:Silicone, Fibreglass; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:100000Mo hm-m; External Length:100mm; External Width:100mm; Product RoHS Compliant: Yes
Datasheet
Description
SIL-PAD A1500, .010", 4"X4" SHEET; Thickness:0.2mm; Conductive Material:Silicone, Fibreglass; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:100000Mo hm-m; External Length:100mm; External Width:100mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sil-Pad A1500, .010, 4x4 Sheet; Thickness Bergquist - 18K6980 - Newark, An Avnet Company
Chicago, IL, United States
Sil-Pad A1500, .010, 4x4 Sheet; Thickness Bergquist
18K6980
Sil-Pad A1500, .010, 4x4 Sheet; Thickness Bergquist 18K6980
SIL-PAD A1500, .010", 4"X4" SHEET; Thickness:0.2mm; Conductive Material:Silicone, Fibreglass; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:100000Mo hm-m; External Length:100mm; External Width:100mm; Product RoHS Compliant: Yes

SIL-PAD A1500, .010", 4"X4" SHEET; Thickness:0.2mm; Conductive Material:Silicone, Fibreglass; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:100000Mohm-m; External Length:100mm; External Width:100mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 18K6980
Product Name Sil-Pad A1500, .010, 4x4 Sheet; Thickness Bergquist
Thermal Conductivity 2 W/m-K (1.16 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data