Bergquist Company (The) Q-Pad 3, .005 To-220, Pk10; Insulator Body Material Bergquist Q3AC-35

Description
Q-PAD 3, .005" TO-220, PK10; Insulator Body Material:Polymer Elastomer, Graphite Loaded; Thermal Conductivity:2W/m.K; Breakdown Voltage Vbr:-; Thickness:0.127mm; Volume Resistivity:100ohm-m ; Thermal Impedance:-; Dielectric RoHS Compliant: Yes
Datasheet
Description
Q-PAD 3, .005" TO-220, PK10; Insulator Body Material:Polymer Elastomer, Graphite Loaded; Thermal Conductivity:2W/m.K; Breakdown Voltage Vbr:-; Thickness:0.127mm; Volume Resistivity:100ohm-m ; Thermal Impedance:-; Dielectric RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Q-Pad 3, .005 To-220, Pk10; Insulator Body Material Bergquist - 44W9260 - Newark, An Avnet Company
Chicago, IL, United States
Q-Pad 3, .005 To-220, Pk10; Insulator Body Material Bergquist
44W9260
Q-Pad 3, .005 To-220, Pk10; Insulator Body Material Bergquist 44W9260
Q-PAD 3, .005" TO-220, PK10; Insulator Body Material:Polymer Elastomer, Graphite Loaded; Thermal Conductivity:2W/m.K; Breakdown Voltage Vbr:-; Thickness:0.127mm; Volume Resistivity:100ohm-m ; Thermal Impedance:-; Dielectric RoHS Compliant: Yes

Q-PAD 3, .005" TO-220, PK10; Insulator Body Material:Polymer Elastomer, Graphite Loaded; Thermal Conductivity:2W/m.K; Breakdown Voltage Vbr:-; Thickness:0.127mm; Volume Resistivity:100ohm-m; Thermal Impedance:-; Dielectric RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 44W9260
Product Name Q-Pad 3, .005 To-220, Pk10; Insulator Body Material Bergquist
Thermal Conductivity 2 W/m-K (1.16 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

SC2000FG Thermal Film 5.0W/mk - Unit - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions - EP93FRHT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 9156060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
View Details