Master Bond, Inc. Graphite Filled, Electrically Conductive Epoxy EP75-1

Description
Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by weight. It readily develops a high bonding strength of more than 1500 psi tensile shear. The volume resistivity of the cured system is 50 to 100 ohm-cm. Since EP75-1 is graphite filled, the system also features nonmagnetic properties as well as high lubricity. EP75-1 contains no solvents or diluents. Master Bond Polymer System EP75-1 can be applied with minimal sagging or dripping even on vertical surfaces, although it can be made thinner by adding 5 to 10% by weight of an appropriate solvent such as xylene, acetone or MEK. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oils, acids and bases. The temperature range is -60°F to +250°F. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Master Bond EP75-1 adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance and automotive industries, among others. It is particularly useful in applications where the conductive adhesive should not have any magnetic properties or in applications where good lubricity is needed.
Request a Quote
Description
Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by weight. It readily develops a high bonding strength of more than 1500 psi tensile shear. The volume resistivity of the cured system is 50 to 100 ohm-cm. Since EP75-1 is graphite filled, the system also features nonmagnetic properties as well as high lubricity. EP75-1 contains no solvents or diluents. Master Bond Polymer System EP75-1 can be applied with minimal sagging or dripping even on vertical surfaces, although it can be made thinner by adding 5 to 10% by weight of an appropriate solvent such as xylene, acetone or MEK. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oils, acids and bases. The temperature range is -60°F to +250°F. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Master Bond EP75-1 adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance and automotive industries, among others. It is particularly useful in applications where the conductive adhesive should not have any magnetic properties or in applications where good lubricity is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Graphite Filled, Electrically Conductive Epoxy - EP75-1 - Master Bond, Inc.
Hackensack, NJ, USA
Graphite Filled, Electrically Conductive Epoxy
EP75-1
Graphite Filled, Electrically Conductive Epoxy EP75-1
Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by weight. It readily develops a high bonding strength of more than 1500 psi tensile shear. The volume resistivity of the cured system is 50 to 100 ohm-cm. Since EP75-1 is graphite filled, the system also features nonmagnetic properties as well as high lubricity. EP75-1 contains no solvents or diluents. Master Bond Polymer System EP75-1 can be applied with minimal sagging or dripping even on vertical surfaces, although it can be made thinner by adding 5 to 10% by weight of an appropriate solvent such as xylene, acetone or MEK. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oils, acids and bases. The temperature range is -60°F to +250°F. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Master Bond EP75-1 adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance and automotive industries, among others. It is particularly useful in applications where the conductive adhesive should not have any magnetic properties or in applications where good lubricity is needed.

Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by weight. It readily develops a high bonding strength of more than 1500 psi tensile shear. The volume resistivity of the cured system is 50 to 100 ohm-cm. Since EP75-1 is graphite filled, the system also features nonmagnetic properties as well as high lubricity. EP75-1 contains no solvents or diluents. Master Bond Polymer System EP75-1 can be applied with minimal sagging or dripping even on vertical surfaces, although it can be made thinner by adding 5 to 10% by weight of an appropriate solvent such as xylene, acetone or MEK. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oils, acids and bases. The temperature range is -60°F to +250°F. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Master Bond EP75-1 adhesive is widely used in the electronic, electrical, computer, semiconductor, microwave, appliance and automotive industries, among others. It is particularly useful in applications where the conductive adhesive should not have any magnetic properties or in applications where good lubricity is needed.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP75-1
Product Name Graphite Filled, Electrically Conductive Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Dual Curing, Thixotropic Adhesive - UV22DC80-10F - Master Bond, Inc.
Specs
Cure / Technology UV or Radiation Cured; Single Component; Dual Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
One Component, UV and Heat Curable Epoxy - UV15DC80 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two component silicone for bonding and sealing - MasterSil 981-LO - Master Bond, Inc.
Specs
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
View Details
One Component Toughened Epoxy System For Bonding And Sealing - Supreme 17HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details