Henkel Corporation - Industrial Industrial Adhesives LOCTITE ABLESTIK 8008

Description
LOCTITE ABLESTIK 8008, Proprietary Hybrid Chemistry, Die Attach LOCTITE® ABLESTIK 8008 snap curable adhesive is designed for small die sizes (<3mm). It exhibits moderate electrical and thermal conductivity. This material can be applied to a wafer backside by stencil printing and then B-staged in an oven. The adhesive can then be cured after die attach in an in-line process exhibiting a consistent, void-free bondline without bleed. LOCTITE ABLESTIK 8008 should be used with a pressure sensitive dicing tape and is not compatible with UV dicing tapes. Electrically conductive Snap curable after B-stage Thermally conductive Low modulus Stencil printing Void-free bondline without bleed
Datasheet
Description
LOCTITE ABLESTIK 8008, Proprietary Hybrid Chemistry, Die Attach LOCTITE® ABLESTIK 8008 snap curable adhesive is designed for small die sizes (<3mm). It exhibits moderate electrical and thermal conductivity. This material can be applied to a wafer backside by stencil printing and then B-staged in an oven. The adhesive can then be cured after die attach in an in-line process exhibiting a consistent, void-free bondline without bleed. LOCTITE ABLESTIK 8008 should be used with a pressure sensitive dicing tape and is not compatible with UV dicing tapes. Electrically conductive Snap curable after B-stage Thermally conductive Low modulus Stencil printing Void-free bondline without bleed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Adhesives - LOCTITE ABLESTIK 8008 - Henkel Corporation - Industrial
Rocky Hill, CT, United States
Industrial Adhesives
LOCTITE ABLESTIK 8008
Industrial Adhesives LOCTITE ABLESTIK 8008
LOCTITE ABLESTIK 8008, Proprietary Hybrid Chemistry, Die Attach LOCTITE® ABLESTIK 8008 snap curable adhesive is designed for small die sizes (<3mm). It exhibits moderate electrical and thermal conductivity. This material can be applied to a wafer backside by stencil printing and then B-staged in an oven. The adhesive can then be cured after die attach in an in-line process exhibiting a consistent, void-free bondline without bleed. LOCTITE ABLESTIK 8008 should be used with a pressure sensitive dicing tape and is not compatible with UV dicing tapes. Electrically conductive Snap curable after B-stage Thermally conductive Low modulus Stencil printing Void-free bondline without bleed

LOCTITE ABLESTIK 8008, Proprietary Hybrid Chemistry, Die Attach

LOCTITE® ABLESTIK 8008 snap curable adhesive is designed for small die sizes (<3mm). It exhibits moderate electrical and thermal conductivity. This material can be applied to a wafer backside by stencil printing and then B-staged in an oven. The adhesive can then be cured after die attach in an in-line process exhibiting a consistent, void-free bondline without bleed. LOCTITE ABLESTIK 8008 should be used with a pressure sensitive dicing tape and is not compatible with UV dicing tapes.

  • Electrically conductive
  • Snap curable after B-stage
  • Thermally conductive
  • Low modulus
  • Stencil printing
  • Void-free bondline without bleed
Supplier's Site Datasheet

Technical Specifications

  Henkel Corporation - Industrial
Product Category Industrial Adhesives
Product Number LOCTITE ABLESTIK 8008
Product Name Industrial Adhesives
Cure / Technology Contact or Pressure Sensitive Adhesives
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details
Dymax Ultra Light-Weld® 9703 UV Cure Adhesive Light Yellow Gel 30 mL MR Syringe - 9703 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 30000 cP
Tensile (Break) 268 psi (1848 KPa)
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Gem-Tac -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Features Water Based 
View Details