Acrylic liquid resin used for prototyping which cures with very short exposure to monochromatic light sources. LOCTITE® 3D 3830 is a clear, white, gray or black, UV light, low viscosity, room temperature-cure, acrylic compound used for prototyping via stereolithography. It requires very short exposure time and provides a very fine print resolution which is ideal for parts that require fine features. It has low shrinkage upon curing, maintaining part dimensions from conception to production.
Rigid general purpose
Low shrinkage
Fine print resolution
Short exposure time
Self-leveling
Printed articles exhibit high optical clarity
Low viscosity
Excellent compatibility with PDMS coatings
Choice of four colors
Acrylic liquid resin used for prototyping which cures with very short exposure to monochromatic light sources. LOCTITE® 3D 3830 is a clear, white, gray or black, UV light, low viscosity, room temperature-cure, acrylic compound used for prototyping via stereolithography. It requires very short exposure time and provides a very fine print resolution which is ideal for parts that require fine features. It has low shrinkage upon curing, maintaining part dimensions from conception to production.
- Rigid general purpose
- Low shrinkage
- Fine print resolution
- Short exposure time
- Self-leveling
- Printed articles exhibit high optical clarity
- Low viscosity
- Excellent compatibility with PDMS coatings
- Choice of four colors