Henkel Corporation - Industrial Threadlockers LOCTITE 2700

Description
Threadlocking Adhesive - high strength. Permanent locking. White material safety data sheet, no labelling. Suitable for all metal threaded assemblies. LOCTITE® 2700 is a high-strength threadlocker for maximum efficacy in the securing and sealing of bolts, nuts and studs to prevent loosening due to vibration. The product serves to permanently lock assemblies which must not come loose. It works on all metals, including passive substrates . Slight contamination is tolerated. Its key differentiator is the “White” Material Safety Data Sheet. LOCTITE 2700 carries no hazard symbols, risk or safety phrases and does not contain any declarable carcinogens, mutagens or reproductive toxins. No hazard symbols, no risk phrases & no safety phrases; "White” Material Safety Data Sheet High strength general threadlocker for maximum efficacy Prevents loosening on vibrating assemblies, e.g. pumps, gear boxes or presses Works on all metals, including passive substrates (e.g. stainless steel, aluminum, plated surfaces) Can be disassembled by heating to 300°C WRAS Approval (BS 6920): 1104508
Datasheet
Description
Threadlocking Adhesive - high strength. Permanent locking. White material safety data sheet, no labelling. Suitable for all metal threaded assemblies. LOCTITE® 2700 is a high-strength threadlocker for maximum efficacy in the securing and sealing of bolts, nuts and studs to prevent loosening due to vibration. The product serves to permanently lock assemblies which must not come loose. It works on all metals, including passive substrates . Slight contamination is tolerated. Its key differentiator is the “White” Material Safety Data Sheet. LOCTITE 2700 carries no hazard symbols, risk or safety phrases and does not contain any declarable carcinogens, mutagens or reproductive toxins. No hazard symbols, no risk phrases & no safety phrases; "White” Material Safety Data Sheet High strength general threadlocker for maximum efficacy Prevents loosening on vibrating assemblies, e.g. pumps, gear boxes or presses Works on all metals, including passive substrates (e.g. stainless steel, aluminum, plated surfaces) Can be disassembled by heating to 300°C WRAS Approval (BS 6920): 1104508
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threadlockers - LOCTITE 2700 - Henkel Corporation - Industrial
Rocky Hill, CT, United States
Threadlockers
LOCTITE 2700
Threadlockers LOCTITE 2700
Threadlocking Adhesive - high strength. Permanent locking. White material safety data sheet, no labelling. Suitable for all metal threaded assemblies. LOCTITE® 2700 is a high-strength threadlocker for maximum efficacy in the securing and sealing of bolts, nuts and studs to prevent loosening due to vibration. The product serves to permanently lock assemblies which must not come loose. It works on all metals, including passive substrates . Slight contamination is tolerated. Its key differentiator is the “White” Material Safety Data Sheet. LOCTITE 2700 carries no hazard symbols, risk or safety phrases and does not contain any declarable carcinogens, mutagens or reproductive toxins. No hazard symbols, no risk phrases & no safety phrases; "White” Material Safety Data Sheet High strength general threadlocker for maximum efficacy Prevents loosening on vibrating assemblies, e.g. pumps, gear boxes or presses Works on all metals, including passive substrates (e.g. stainless steel, aluminum, plated surfaces) Can be disassembled by heating to 300°C WRAS Approval (BS 6920): 1104508

Threadlocking Adhesive - high strength. Permanent locking. White material safety data sheet, no labelling. Suitable for all metal threaded assemblies. LOCTITE® 2700 is a high-strength threadlocker for maximum efficacy in the securing and sealing of bolts, nuts and studs to prevent loosening due to vibration. The product serves to permanently lock assemblies which must not come loose. It works on all metals, including passive substrates . Slight contamination is tolerated. Its key differentiator is the “White” Material Safety Data Sheet. LOCTITE 2700 carries no hazard symbols, risk or safety phrases and does not contain any declarable carcinogens, mutagens or reproductive toxins.

  • No hazard symbols, no risk phrases & no safety phrases; "White” Material Safety Data Sheet
  • High strength general threadlocker for maximum efficacy
  • Prevents loosening on vibrating assemblies, e.g. pumps, gear boxes or presses
  • Works on all metals, including passive substrates (e.g. stainless steel, aluminum, plated surfaces)
  • Can be disassembled by heating to 300°C
  • WRAS Approval (BS 6920): 1104508
Supplier's Site Datasheet

Technical Specifications

  Henkel Corporation - Industrial
Product Category Industrial Adhesives
Product Number LOCTITE 2700
Product Name Threadlockers
Features Threadlocker or Retainer
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Dymax Light-Weld® 401 UV Curing Adhesive Clear 30 mL MR Syringe - 401 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 70 cP
Tensile (Break) 4600 psi (31716 KPa)
View Details
Formulations - Applications - Impregnation - HPS 991 - 3991R45 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset
Chemical System Ceramic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Glues - 9082802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Industry Binding Agent, Adhesive
View Details