Henkel Corporation - Industrial Threadlockers LOCTITE 263

Description
Dual cure, acrylic dimethacrylate ester fluorescent threadlocker designed for the permanent locking and sealing of threaded fasteners. LOCTITE® 263 is a red, dual cure, acrylic dimethacrylate ester fluorescent threadlocker designed for the permanent locking and sealing of threaded fasteners. It cures between close fitting metal surfaces and prevents loosening and leakage from shock and vibration. It works on active metals (e.g. brass, copper) and passive substrates such as stainless steel and plated surfaces. Designed for the permanent locking and sealing of threaded fasteners Prevents loosening and leakage from shock and vibration Particularly suited for heavy duty applications such as studs into motor housings where high strength is required Provides robust curing performance Offers high temperature performance and oil tolerance
Datasheet
Description
Dual cure, acrylic dimethacrylate ester fluorescent threadlocker designed for the permanent locking and sealing of threaded fasteners. LOCTITE® 263 is a red, dual cure, acrylic dimethacrylate ester fluorescent threadlocker designed for the permanent locking and sealing of threaded fasteners. It cures between close fitting metal surfaces and prevents loosening and leakage from shock and vibration. It works on active metals (e.g. brass, copper) and passive substrates such as stainless steel and plated surfaces. Designed for the permanent locking and sealing of threaded fasteners Prevents loosening and leakage from shock and vibration Particularly suited for heavy duty applications such as studs into motor housings where high strength is required Provides robust curing performance Offers high temperature performance and oil tolerance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threadlockers - LOCTITE 263 - Henkel Corporation - Industrial
Rocky Hill, CT, United States
Threadlockers
LOCTITE 263
Threadlockers LOCTITE 263
Dual cure, acrylic dimethacrylate ester fluorescent threadlocker designed for the permanent locking and sealing of threaded fasteners. LOCTITE® 263 is a red, dual cure, acrylic dimethacrylate ester fluorescent threadlocker designed for the permanent locking and sealing of threaded fasteners. It cures between close fitting metal surfaces and prevents loosening and leakage from shock and vibration. It works on active metals (e.g. brass, copper) and passive substrates such as stainless steel and plated surfaces. Designed for the permanent locking and sealing of threaded fasteners Prevents loosening and leakage from shock and vibration Particularly suited for heavy duty applications such as studs into motor housings where high strength is required Provides robust curing performance Offers high temperature performance and oil tolerance

Dual cure, acrylic dimethacrylate ester fluorescent threadlocker designed for the permanent locking and sealing of threaded fasteners. LOCTITE® 263 is a red, dual cure, acrylic dimethacrylate ester fluorescent threadlocker designed for the permanent locking and sealing of threaded fasteners. It cures between close fitting metal surfaces and prevents loosening and leakage from shock and vibration. It works on active metals (e.g. brass, copper) and passive substrates such as stainless steel and plated surfaces.

  • Designed for the permanent locking and sealing of threaded fasteners
  • Prevents loosening and leakage from shock and vibration
  • Particularly suited for heavy duty applications such as studs into motor housings where high strength is required
  • Provides robust curing performance
  • Offers high temperature performance and oil tolerance
Supplier's Site Datasheet

Technical Specifications

  Henkel Corporation - Industrial
Product Category Thread Lockers and Retainers
Product Number LOCTITE 263
Product Name Threadlockers
Substrate Compatibility Metal
Cure / Technology Anaerobic; Single Component
Chemical System Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Threadlocking - Nuts N' Bolts 423 - 342301 - Hernon Manufacturing, Inc.
Specs
Substrate Compatibility Metal
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity - EP30-4Med - Master Bond, Inc.
Specs
Compound Type Adhesive; Sealant
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
View Details
Thread Lock - 9082749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Industry Threadlocking
View Details