Henkel Corporation - Electronics Loctite Isostrate 8799553519617

Description
Isostrate™ is an electrically isolating phase change thermal interface material suitable for use between a heat sink and a variety of heat dissipating components. This product is supplied as a dry compound coated onto a Kapton® MT substrate. The compound flows at the phase change temperature and conforms to the surface features of the heat sink and component. Upon flow, air is expelled from the interface, reducing thermal impedance and the material performs as a highly efficient thermal transfer material. Isostrate 2000 offers high dielectric strength and excellent cut-through resistance. Isostrate 2000 is supplied as die cut preforms to match a wide variety of electronic components. Custom parts are also available upon request with low cost tooling.
Description
Isostrate™ is an electrically isolating phase change thermal interface material suitable for use between a heat sink and a variety of heat dissipating components. This product is supplied as a dry compound coated onto a Kapton® MT substrate. The compound flows at the phase change temperature and conforms to the surface features of the heat sink and component. Upon flow, air is expelled from the interface, reducing thermal impedance and the material performs as a highly efficient thermal transfer material. Isostrate 2000 offers high dielectric strength and excellent cut-through resistance. Isostrate 2000 is supplied as die cut preforms to match a wide variety of electronic components. Custom parts are also available upon request with low cost tooling.

Suppliers

Company
Product
Description
Supplier Links
Loctite Isostrate - 8799553519617 - Henkel Corporation - Electronics
Irvine, CA, USA
Loctite Isostrate
8799553519617
Loctite Isostrate 8799553519617
Isostrate™ is an electrically isolating phase change thermal interface material suitable for use between a heat sink and a variety of heat dissipating components. This product is supplied as a dry compound coated onto a Kapton® MT substrate. The compound flows at the phase change temperature and conforms to the surface features of the heat sink and component. Upon flow, air is expelled from the interface, reducing thermal impedance and the material performs as a highly efficient thermal transfer material. Isostrate 2000 offers high dielectric strength and excellent cut-through resistance. Isostrate 2000 is supplied as die cut preforms to match a wide variety of electronic components. Custom parts are also available upon request with low cost tooling.

Isostrate™ is an electrically isolating phase change thermal interface material suitable for use between a heat sink and a variety of heat dissipating components. This product is supplied as a dry compound coated onto a Kapton® MT substrate. The compound flows at the phase change temperature and conforms to the surface features of the heat sink and component. Upon flow, air is expelled from the interface, reducing thermal impedance and the material performs as a highly efficient thermal transfer material. Isostrate 2000 offers high dielectric strength and excellent cut-through resistance. Isostrate 2000 is supplied as die cut preforms to match a wide variety of electronic components. Custom parts are also available upon request with low cost tooling.

Supplier's Site

Technical Specifications

  Henkel Corporation - Electronics
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 8799553519617
Product Name Loctite Isostrate
Industry Electronics
Unlock Full Specs
to access all available technical data