Henkel Corporation - Industrial Loctite Speedbonder H4800 Yellow Base & Accelerator (B/A) Methacrylate Adhesive - 490 ml Dual Cartridge 83045

Description
Loctite Speedbonder H4800 yellow methacrylate adhesive is compatible with abs, acrylic, aluminum, epoxy, frp, polycarbonate, pvc and stainless steel materials with a 72 hr cure time. Provides a 30 min working time. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 3930 psi, tensile strength of 3400 to 3600 psi and peel strength of 83 pli.
Description
Loctite Speedbonder H4800 yellow methacrylate adhesive is compatible with abs, acrylic, aluminum, epoxy, frp, polycarbonate, pvc and stainless steel materials with a 72 hr cure time. Provides a 30 min working time. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 3930 psi, tensile strength of 3400 to 3600 psi and peel strength of 83 pli.

Suppliers

Company
Product
Description
Supplier Links
Loctite Speedbonder H4800 Yellow Base & Accelerator (B/A) Methacrylate Adhesive - 490 ml Dual Cartridge - 079340-83045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite Speedbonder H4800 Yellow Base & Accelerator (B/A) Methacrylate Adhesive - 490 ml Dual Cartridge
079340-83045
Loctite Speedbonder H4800 Yellow Base & Accelerator (B/A) Methacrylate Adhesive - 490 ml Dual Cartridge 079340-83045
Loctite Speedbonder H4800 yellow methacrylate adhesive is compatible with abs, acrylic, aluminum, epoxy, frp, polycarbonate, pvc and stainless steel materials with a 72 hr cure time. Provides a 30 min working time. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 3930 psi, tensile strength of 3400 to 3600 psi and peel strength of 83 pli.

Loctite Speedbonder H4800 yellow methacrylate adhesive is compatible with abs, acrylic, aluminum, epoxy, frp, polycarbonate, pvc and stainless steel materials with a 72 hr cure time. Provides a 30 min working time. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 3930 psi, tensile strength of 3400 to 3600 psi and peel strength of 83 pli.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Adhesives
Product Number 079340-83045
Product Name Loctite Speedbonder H4800 Yellow Base & Accelerator (B/A) Methacrylate Adhesive - 490 ml Dual Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, RTV Silicone Adhesive, UL Listed - AS1803 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Flame Retardant; UL Rating
View Details
Light-Curable Materials, Bonding, Dissimilar Substrate Bonding, 1128A-M-Z -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Substrate Compatibility Ceramic, Glass; Metal; Dissimilar Substrates; Stainless Steel; Aluminum; Nickel Titanium; Glass; ABS; PA; PU
Industry metal bonding, needle bonding, and heat exchanger assembly.
View Details