Henkel Corporation - Industrial Henkel Loctite 739983 Manual Plunger 30 mL 739983

Description
Henkel Loctite 739983 Manual Plunger for 30 mL syringes.
Request a Quote
Description
Henkel Loctite 739983 Manual Plunger for 30 mL syringes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Henkel Loctite 739983 Manual Plunger 30 mL - 739983 - Ellsworth Adhesives
Germantown, WI, USA
Henkel Loctite 739983 Manual Plunger 30 mL
739983
Henkel Loctite 739983 Manual Plunger 30 mL 739983
Henkel Loctite 739983 Manual Plunger for 30 mL syringes.

Henkel Loctite 739983 Manual Plunger for 30 mL syringes.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number 739983
Product Name Henkel Loctite 739983 Manual Plunger 30 mL
Features Interchangeable Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Gastight 1700 Series Syringes - 80262 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable; Interchangeable Plunger; Interchangeable Barrel
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17598 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
 - LBILN10S - Membrane Solutions
Membrane Solutions
Specs
Configuration Needle Only
Volume 0.0100 cc (6.10E-4 cubic inches)
Material Plastic
View Details