IMI Life Science 6cm Multi-Channel Pump Syringes 29456

Description
Designed for compatibility with IMI V6 Multi-Channel syringe pumps, these syringes are available in sizes ranging from 25µL to 5mL. They come in various materials and tip styles, accommodating diverse application needs, and are rated to withstand pressures up to 80 psi. Also available with Zero Dead Volume (ZDV) to fully sweep the wetted path. Designed for use with IMI Cadent™ 6M MultiChannel syringe pumps Available in various materials and tip styles and available with Zero Dead Volume (ZDV) to fully sweep the wetted path Syringes available in sizes between 250µL and 5mL Rated to 80psig (5.52barg) Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote
Description
Designed for compatibility with IMI V6 Multi-Channel syringe pumps, these syringes are available in sizes ranging from 25µL to 5mL. They come in various materials and tip styles, accommodating diverse application needs, and are rated to withstand pressures up to 80 psi. Also available with Zero Dead Volume (ZDV) to fully sweep the wetted path. Designed for use with IMI Cadent™ 6M MultiChannel syringe pumps Available in various materials and tip styles and available with Zero Dead Volume (ZDV) to fully sweep the wetted path Syringes available in sizes between 250µL and 5mL Rated to 80psig (5.52barg) Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 29456 is a 5.0mL Kloehn syringe designed for use with IMI Cadent™ 6M multi-channel syringe pumps, rated for operation up to 80 psig (5.52 barg). It features a 0.076 in orifice, a 1/4-28 UNF-2A thread, and is constructed with a borosilicate glass barrel and PTFE wetted components, including a Zero Dead Volume (ZDV) plunger tip for complete fluid path sweep. The syringe is lubricated with laboratory-grade silicone and operates within a temperature range of 10°C to 40°C with storage tolerance from -25°C to 85°C. Mechanical drag force is specified at 6.0 lbs for PTFE. It is suitable for analytical, biotechnology, medical device, and diagnostic applications.

Datasheet Summary
Powered by GS/AI

The 29456 is a 5.0mL Kloehn syringe designed for use with IMI Cadent™ 6M multi-channel syringe pumps, rated for operation up to 80 psig (5.52 barg). It features a 0.076 in orifice, a 1/4-28 UNF-2A thread, and is constructed with a borosilicate glass barrel and PTFE wetted components, including a Zero Dead Volume (ZDV) plunger tip for complete fluid path sweep. The syringe is lubricated with laboratory-grade silicone and operates within a temperature range of 10°C to 40°C with storage tolerance from -25°C to 85°C. Mechanical drag force is specified at 6.0 lbs for PTFE. It is suitable for analytical, biotechnology, medical device, and diagnostic applications.

Suppliers

Company
Product
Description
Supplier Links
6cm Multi-Channel Pump Syringes - 29456 - IMI Life Science
Farmington, CT, United States
6cm Multi-Channel Pump Syringes
29456
6cm Multi-Channel Pump Syringes 29456
Designed for compatibility with IMI V6 Multi-Channel syringe pumps, these syringes are available in sizes ranging from 25µL to 5mL. They come in various materials and tip styles, accommodating diverse application needs, and are rated to withstand pressures up to 80 psi. Also available with Zero Dead Volume (ZDV) to fully sweep the wetted path. Designed for use with IMI Cadent™ 6M MultiChannel syringe pumps Available in various materials and tip styles and available with Zero Dead Volume (ZDV) to fully sweep the wetted path Syringes available in sizes between 250µL and 5mL Rated to 80psig (5.52barg) Suitable for use in analytical, biotechnology, medical device, and diagnostic applications

Designed for compatibility with IMI V6 Multi-Channel syringe pumps, these syringes are available in sizes ranging from 25µL to 5mL. They come in various materials and tip styles, accommodating diverse application needs, and are rated to withstand pressures up to 80 psi. Also available with Zero Dead Volume (ZDV) to fully sweep the wetted path.

  • Designed for use with IMI Cadent™ 6M MultiChannel syringe pumps
  • Available in various materials and tip styles and available with Zero Dead Volume (ZDV) to fully sweep the wetted path
  • Syringes available in sizes between 250µL and 5mL
  • Rated to 80psig (5.52barg)
  • Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Syringes and Needles
Product Number 29456
Product Name 6cm Multi-Channel Pump Syringes
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

6cm Pump Syringes - 17600 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
3cm Pump Syringes - 24416 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material UHMW
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
6cm Pump Syringes - 17593 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
3cm Pump Syringes - 24413 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material UHMW
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details