620(TM) Retaining Compound, Slip Fit/High Temperature, 50 ml Bottle RoHS Compliant: Yes
Loctite 620 green retaining compound with a 24 hr cure time. Has a moderate to high retaining strength. Delivers great performance with a shear strength of 3495 psi. Maximum operating temperature is +300 F.
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Adhesives | Industrial Sealants |
| Product Number | 00Z961 | 079340-62040 |
| Product Name | 620(Tm) Retaining Compound, Slip Fit/high Temperature, 50 Ml Bottle Rohs Compliant Loctite | Loctite 620 Retaining Compound - Green Liquid 50 ml Tube - 62040 - |
| Type / Form | Liquid |