515(TM) Gasket Eliminator(R) Flange Sealant, 50 ml Tube RoHS Compliant: Yes
Loctite 515 purple gasket adhesive/sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 725 psi and tensile strength of 2030 psi. Minimum to maximum operating temperatures are -65 F to +300 F.
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Adhesives | Industrial Sealants |
| Product Number | 00Z801 | 079340-51531 |
| Product Name | 515(Tm) Gasket Eliminator(R) Flange Sealant, 50 Ml Tube Rohs Compliant Loctite | Loctite 515 Gasket Adhesive/Sealant - Purple Liquid 50 ml Tube - 51531 |
| Type / Form | Liquid |