Loctite SI 5011 CL Adhesive/Sealant is a non-corrosive RTV silicone available in a 300 ml cartridge. It is a clear paste that requires no mixing and cures at room temperature. This product is designed for sealing and bonding applications, particularly for electrical and electronic components. It offers resistance to water, steam, chemicals, and UV ozone exposure, making it suitable for a variety of substrates including glass, rubber, wood, ceramics, and painted surfaces. The adhesive exhibits a Shore hardness of ,â 20, an elongation of ,â 300%, and a tensile strength of ,â 1.2 N/mm² (,â 174 psi) when cured for seven days at 25 °C and 50% relative humidity. The tack-free time is less than 30 minutes, and skin over time ranges from 15 to 20 minutes. It is important to note that this product is not recommended for use in pure oxygen or oxygen-rich environments.
Loctite SI 5011 CL clear adhesive/sealant with a 7 day cure time. Delivers great performance with tensile strength of 174 psi. Maximum operating temperature is +500 F. Formerly known as Loctite Superflex.
LOCTITE SI 5011CL CR300MLEN
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Sealants | Industrial Adhesives |
| Product Number | 079340-51388 | 99B0486 |
| Product Name | Loctite SI 5011 CL Adhesive/Sealant - Clear Paste 300 ml Cartridge Non-Corrosive RTV - 51388 - Formerly Known as Loctite Superflex - | Loctite Si 5011Cl Cr300Mlen Loctite |
| Cure / Technology | Room Temperature Vulcanizing or Curing |