Henkel Corporation - Industrial Loctite Super Bonder 498 Cyanoacrylate Adhesive - Clear Liquid 1 lb Bottle - 49861 49861

Description
Loctite Super Bonder 498 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 50 sec fixture time. Delivers great performance with a shear strength of 3000 psi. Minimum to maximum operating temperatures are -65 F to +180 F.
Description
Loctite Super Bonder 498 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 50 sec fixture time. Delivers great performance with a shear strength of 3000 psi. Minimum to maximum operating temperatures are -65 F to +180 F.
Datasheet
Datasheet Summary
Powered by GS/AI

Loctite Super Bonder 498 is a cyanoacrylate adhesive designed for bonding applications involving rubbers, plastics, and metals. This clear, colorless to pale yellow liquid comes in a 1 lb bottle and features a medium viscosity. It cures in the presence of humidity, achieving fixture times of 20 to 30 seconds on steel and as little as 2 seconds on aluminum at 22 °C and 50% relative humidity. The adhesive exhibits excellent heat resistance, with a minimum operating temperature of -65 °F and a maximum of +180 °F. After 24 hours of curing at room temperature, it develops a lap shear strength of 19 N/mm² (2,755 psi) on grit-blasted steel. The product is not recommended for use in pure oxygen or strong oxidizing environments. Proper storage conditions are between 2 °C and 8 °C to maintain product integrity.

Datasheet Summary
Powered by GS/AI

Loctite Super Bonder 498 is a cyanoacrylate adhesive designed for bonding applications involving rubbers, plastics, and metals. This clear, colorless to pale yellow liquid comes in a 1 lb bottle and features a medium viscosity. It cures in the presence of humidity, achieving fixture times of 20 to 30 seconds on steel and as little as 2 seconds on aluminum at 22 °C and 50% relative humidity. The adhesive exhibits excellent heat resistance, with a minimum operating temperature of -65 °F and a maximum of +180 °F. After 24 hours of curing at room temperature, it develops a lap shear strength of 19 N/mm² (2,755 psi) on grit-blasted steel. The product is not recommended for use in pure oxygen or strong oxidizing environments. Proper storage conditions are between 2 °C and 8 °C to maintain product integrity.

Suppliers

Company
Product
Description
Supplier Links
Loctite Super Bonder 498 Cyanoacrylate Adhesive - Clear Liquid 1 lb Bottle - 49861 - 079340-49861 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite Super Bonder 498 Cyanoacrylate Adhesive - Clear Liquid 1 lb Bottle - 49861
079340-49861
Loctite Super Bonder 498 Cyanoacrylate Adhesive - Clear Liquid 1 lb Bottle - 49861 079340-49861
Loctite Super Bonder 498 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 50 sec fixture time. Delivers great performance with a shear strength of 3000 psi. Minimum to maximum operating temperatures are -65 F to +180 F.

Loctite Super Bonder 498 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 50 sec fixture time. Delivers great performance with a shear strength of 3000 psi. Minimum to maximum operating temperatures are -65 F to +180 F.

Buy Now Datasheet
Loctite 498 Bo1Lben Loctite - 82K6901 - Newark, An Avnet Company
Chicago, IL, United States
Loctite 498 Bo1Lben Loctite
82K6901
Loctite 498 Bo1Lben Loctite 82K6901
LOCTITE 498 BO1LBEN

LOCTITE 498 BO1LBEN

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Adhesives Industrial Adhesives
Product Number 079340-49861 82K6901
Product Name Loctite Super Bonder 498 Cyanoacrylate Adhesive - Clear Liquid 1 lb Bottle - 49861 Loctite 498 Bo1Lben Loctite
Chemical System Cyanoacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76082 - 37608230 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Features Sealant
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Dymax Multi-Cure 621-T UV Curing Adhesive Clear 10 mL MR Syringe - 621-T 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 3500 cP
Tensile (Break) 5200 psi (35853 KPa)
View Details