Henkel Corporation - Industrial 392(Tm) Structural Adhesive, Fast Fixture/magnet Bonder, 50 Ml Tube Rohs Compliant Loctite 39250

Description
392(TM) Structural Adhesive, Fast Fixture/Magnet Bonder, 50 ml Tube RoHS Compliant: Yes
Datasheet
Description
392(TM) Structural Adhesive, Fast Fixture/Magnet Bonder, 50 ml Tube RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
392(Tm) Structural Adhesive, Fast Fixture/magnet Bonder, 50 Ml Tube Rohs Compliant Loctite - 99B0169 - Newark, An Avnet Company
Chicago, IL, United States
392(Tm) Structural Adhesive, Fast Fixture/magnet Bonder, 50 Ml Tube Rohs Compliant Loctite
99B0169
392(Tm) Structural Adhesive, Fast Fixture/magnet Bonder, 50 Ml Tube Rohs Compliant Loctite 99B0169
392(TM) Structural Adhesive, Fast Fixture/Magnet Bonder, 50 ml Tube RoHS Compliant: Yes

392(TM) Structural Adhesive, Fast Fixture/Magnet Bonder, 50 ml Tube RoHS Compliant: Yes

Supplier's Site
Loctite 392 Amber Acrylic Adhesive - 50 ml Tube - 079340-39250 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite 392 Amber Acrylic Adhesive - 50 ml Tube
079340-39250
Loctite 392 Amber Acrylic Adhesive - 50 ml Tube 079340-39250
Loctite 392 amber acrylic adhesive is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 2500 psi and tensile strength of 2700 psi. Maximum operating temperature is +250 F. Perfect for bonding applications.

Loctite 392 amber acrylic adhesive is compatible with metal materials with a 24 hr cure time. Delivers great performance with a shear strength of 2500 psi and tensile strength of 2700 psi. Maximum operating temperature is +250 F. Perfect for bonding applications.

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Adhesives Industrial Adhesives
Product Number 99B0169 079340-39250
Product Name 392(Tm) Structural Adhesive, Fast Fixture/magnet Bonder, 50 Ml Tube Rohs Compliant Loctite Loctite 392 Amber Acrylic Adhesive - 50 ml Tube
Chemical System Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Customized high quality phase change TIMs - SP205A-60 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Dymax E-MAX 904-T-SC UV Curing Adhesive Blue 300 mL Cartridge - E-MAX 904-T-SC 300ML CART - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 8000 cP
Elongation 170.0 %
View Details
1-Part, Thermally Conductive, RTV Silicone Adhesive, UL Listed - AS1803 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Flame Retardant; UL Rating
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details